PCF0603H-13-649RLI详情
Welwyn PCF0603H-13-649RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
2-pole switch
0个相似型号
PCF0603H-13-649RLI拓展信息








哦! 它是空的。