PCF0603H19-5K23WT1详情
Welwyn PCF0603H19-5K23WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
6.5
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
20
Wrench width
22
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0603H19-5K23WT1拓展信息








哦! 它是空的。