PCF0603H20-14K7WT1详情
Welwyn PCF0603H20-14K7WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
6.5 - 9.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
11
Wrench width
20
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0603H20-14K7WT1拓展信息








哦! 它是空的。