PCF0603H20-162RWT1详情
Welwyn PCF0603H20-162RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
81
Nominal thread size metric/PG
63
With strain relief
有
Thread type
Metric
With locknut
无
Suitable for cable diameter
40 - 45
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
10
Glass-fibre reinforced
无
Surface protection
Nickel-plated
PCF0603H20-162RWT1拓展信息








哦! 它是空的。