PCF0603H20-4K87WT1详情
Welwyn PCF0603H20-4K87WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
形状
Hexagonal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread type
Metric
Nominal thread size metric/PG
20
Material quality
Polyamide (PA)
Shock resistant
有
0个相似型号
PCF0603H20-4K87WT1拓展信息








哦! 它是空的。