PCF0603HR-158RLI详情
Welwyn PCF0603HR-158RLI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
安装孔
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Insulation Materials
Nylon
定位的数量
25 Position
性别
Female
子类别
D-Sub Connectors
终端样式
压装
绝缘材料
Insulated
产品类别
Mixed Contact D-Sub Connectors
安装角
Straight
产品类别
D-Sub Mixed Contact Connectors
PCF0603HR-158RLI拓展信息








哦! 它是空的。