PCF0603HR-169RBT1详情
Welwyn PCF0603HR-169RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
Base Product Number
120085
厂商
Molex
Product Status
活跃
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000071 oz
系列
*
包装
Reel
电阻
169 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PCF0603HR-169RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。