PCF0603HR-20K5LT1详情
Welwyn PCF0603HR-20K5LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
160 - 160
Nominal voltage
220 - 240
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
595
长度
595
0个相似型号
PCF0603HR-20K5LT1拓展信息








哦! 它是空的。