PCF0603HR-243KBT1详情
Welwyn PCF0603HR-243KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
243 kOhms
子类别
MIL-Spec / MIL-Type
技术
Thin Film
产品类别
矩形MIL规格连接器
特征
-
产品类别
矩形MIL规格连接器
PCF0603HR-243KBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。