PCF0603HR-267RLT1详情
Welwyn PCF0603HR-267RLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
190 - 230
Nominal voltage
220 - 240
Ambient temperature
35 - 35
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
电路
Other
宽度
335
长度
335
PCF0603HR-267RLT1拓展信息








哦! 它是空的。