PCF0603HR-2K05DI详情
Welwyn PCF0603HR-2K05DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
140 - 140
Nominal voltage
220 - 240
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
宽度
295
长度
1195
0个相似型号
PCF0603HR-2K05DI拓展信息








哦! 它是空的。