PCF0603HR-31R6BI详情
Welwyn PCF0603HR-31R6BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MSL
MSL 1 - Unlimited
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
MouseReel
电阻
31.6 Ohms
子类别
Resistors
技术
Thin Film
数据接口
SPI
采样率
-
产品类别
薄膜电阻器
分辨率(位)
16bit
特征
-
产品类别
Thin Film Resistors - SMD
PCF0603HR-31R6BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。