PCF0603HR-412RCI详情
Welwyn PCF0603HR-412RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Pitch thread
1
Surface protection
Other
Thread length
9.5
Thread type
Other
Wrench width
0
Material quality
Other
0个相似型号
PCF0603HR-412RCI拓展信息
PCF0603HR-412RCI详情
Welwyn PCF0603HR-412RCI重要参数规格及、参数值,及相似型号如下:
材料
Other
Pitch thread
1
Surface protection
Other
Thread length
9.5
Thread type
Other
Wrench width
0
Material quality
Other
PCF0603HR-412RCI拓展信息