PCF0603HR-422KBI详情
Welwyn PCF0603HR-422KBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
26482
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
系列
62GB 26482
包装
MouseReel
电阻
422 kOhms
子类别
Circular Connectors
技术
Thin Film
产品类别
军规圆形连接器
特征
-
产品类别
军规圆形连接器
PCF0603HR-422KBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。