PCF0603HR-48R7CI详情
Welwyn PCF0603HR-48R7CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 24
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
0个相似型号
PCF0603HR-48R7CI拓展信息








哦! 它是空的。