PCF0603HR-4K32CT1详情
Welwyn PCF0603HR-4K32CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 4
深度
45.2
宽度
40
高度
18.3
长度
18.3
PCF0603HR-4K32CT1拓展信息








哦! 它是空的。