PCF0603HR-4K7CT1详情
Welwyn PCF0603HR-4K7CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
45.8
高度
32.7
宽度
20
0个相似型号
PCF0603HR-4K7CT1拓展信息








哦! 它是空的。