PCF0603HR-54K9CT1详情
Welwyn PCF0603HR-54K9CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
5
Number of contacts as normally open contact
5
Voltage type for actuating
DC
Number of contacts as normally closed contact
5
Rated control supply voltage at DC
18 - 33
深度
38
宽度
38
高度
127.1
PCF0603HR-54K9CT1拓展信息








哦! 它是空的。