PCF0603HR-56K2BI详情
Welwyn PCF0603HR-56K2BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
BIVAR
Brand
Bivar
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
MouseReel
电阻
56.2 kOhms
子类别
LED指示灯
技术
Thin Film
产品类别
LED电路板指示灯
特征
-
产品类别
LED电路板指示灯
PCF0603HR-56K2BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。