PCF0603HR-86K6CI详情
Welwyn PCF0603HR-86K6CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.165 - 0.182
Nominal voltage
220 - 240
Ambient temperature
0 - 40
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP54
With light source
有
电路
Other
宽度
295
长度
1195
PCF0603HR-86K6CI拓展信息








哦! 它是空的。