PCF0603HR-9K31BI详情
Welwyn PCF0603HR-9K31BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
D38999 Series IV
包装
MouseReel
电阻
9.31 kOhms
子类别
Circular Connectors
技术
Thin Film
产品类别
军规圆形连接器
特征
-
产品类别
军规圆形连接器
PCF0603HR-9K31BI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。