PCF0603P-02-255KCI详情
Welwyn PCF0603P-02-255KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Circuit integrity
无
Diameter conductor
0.48
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
-40 - 70
Outer diameter approx.
0
Specification material outer sheath
Other
Screen over stranding element
Foil
Category
7
Protective sheath
无
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
42
Nominal cross section conductor
0
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
0
Min. permitted bending radius, moving application/free movement
42
Min. permitted bending radius, stationary application/permanent installation
42
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
绞合
Bundle
PCF0603P-02-255KCI拓展信息








哦! 它是空的。