PCF0603P02-309RBT1详情
Welwyn PCF0603P02-309RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
200 - 200
With light source
有
可调节性
not adjustable
PCF0603P02-309RBT1拓展信息








哦! 它是空的。