PCF0603P02-442RCT1详情
Welwyn PCF0603P02-442RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
230
Type of fastening
Snap mounting (engagement)
Material quality
Thermoplastic
Transparent
无
Model
Earthing pin
频率
50 - 60
0个相似型号
PCF0603P02-442RCT1拓展信息








哦! 它是空的。