PCF0603P-02-4K32DI详情
Welwyn PCF0603P-02-4K32DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.588
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Explosion-tested version
无
Thread type
PG
Nominal thread size metric/PG
36
Material quality
Brass
Shock resistant
有
0个相似型号
PCF0603P-02-4K32DI拓展信息








哦! 它是空的。