PCF0603P02-6K8CT1详情
Welwyn PCF0603P02-6K8CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Number of auxiliary contacts as normally closed contact
1
0个相似型号
PCF0603P02-6K8CT1拓展信息








哦! 它是空的。