PCF0603P11-1K2BT1详情
Welwyn PCF0603P11-1K2BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.588
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread type
PG
Nominal thread size metric/PG
21
Material quality
Brass
Shock resistant
有
0个相似型号
PCF0603P11-1K2BT1拓展信息








哦! 它是空的。