PCF0603P11-205KBT1详情
Welwyn PCF0603P11-205KBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
24
Nominal thread size metric/PG
16
With strain relief
有
Thread type
PG
With locknut
无
Suitable for cable diameter
11.5 - 15.5
Explosion-tested version
无
Degree of protection (IP)
IP54
Thread length
6.5
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.41
PCF0603P11-205KBT1拓展信息








哦! 它是空的。