PCF0603P11-270RCT1详情
Welwyn PCF0603P11-270RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.59
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
11
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
17 - 20.5
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
21
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
PCF0603P11-270RCT1拓展信息








哦! 它是空的。