PCF0603P11-32K4BT1详情
Welwyn PCF0603P11-32K4BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP67
Suitable for cable diameter
14 - 18
With strain relief
有
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
PCF0603P11-32K4BT1拓展信息








哦! 它是空的。