PCF0603P11-360RBT1详情
Welwyn PCF0603P11-360RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
1, 2
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
24
With strain relief
有
Thread type
NPT
With locknut
无
Suitable for cable diameter
4 - 6.5
Explosion-tested version
有
Degree of protection (IP)
IP68
For Ex-Zone dust
21, 22
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.814
PCF0603P11-360RBT1拓展信息








哦! 它是空的。