PCF0603PR-1K07DT1详情
Welwyn PCF0603PR-1K07DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Black
Degree of protection (IP)
IP67
Category
5E
长度
0.5
0个相似型号
PCF0603PR-1K07DT1拓展信息
PCF0603PR-1K07DT1详情
Welwyn PCF0603PR-1K07DT1重要参数规格及、参数值,及相似型号如下:
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Black
Degree of protection (IP)
IP67
Category
5E
长度
0.5
PCF0603PR-1K07DT1拓展信息