PCF0603PR-226KCI详情
Welwyn PCF0603PR-226KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP67
Pollution degree
3
Locking mechanism
压盖螺母
Material of contact surface
Other
Thread size M
0.5
Material housing
Other
Rated current In
4
Ambient temperature
-25 - 80
Type of electric connection
Wrapped connection
PCF0603PR-226KCI拓展信息








哦! 它是空的。