PCF0603PR-232RBT1详情
Welwyn PCF0603PR-232RBT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
EPX
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
RoHS
Details
包装
Bulk
系列
PCF
电阻
232 Ohms
子类别
背板连接器
技术
Thin Film
产品类别
Rack & Panel Connectors
特征
-
产品类别
Rack & Panel Connectors
PCF0603PR-232RBT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。