PCF0603PR-237RBI详情
Welwyn PCF0603PR-237RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
237 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
套件内容
Eval Board MAX4080
产品类别
Thin Film Resistors - SMD
PCF0603PR-237RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。