PCF0603PR-270RBI详情
Welwyn PCF0603PR-270RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
安装类型
Cable
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PCF
包装
Reel
终端
Crimp
连接器类型
Circular
电阻
270 Ohms
性别
Male
子类别
Resistors
技术
Thin Film
接头数量
8
触点样式
Socket
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
达到SVHC
Unknown
PCF0603PR-270RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。