PCF0603PR-280RBI详情
Welwyn PCF0603PR-280RBI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Non-Compliant
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
包装
Bulk
系列
PCF
终端
Crimp
电阻
280 Ohms
子类别
Resistors
技术
Thin Film
方向
Straight
接头数量
7
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
辐射硬化
无
PCF0603PR-280RBI拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。