PCF0603PR-2K74DT1详情
Welwyn PCF0603PR-2K74DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Explosion safety category for dust
None
Explosion safety category for gas
None
Pollution degree
3
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Material housing
Plastic
长度
132
高度
20.5
宽度
30
0个相似型号
PCF0603PR-2K74DT1拓展信息








哦! 它是空的。