PCF0603PR-32R4BT1详情
Welwyn PCF0603PR-32R4BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
416-1212-092I
Manufacturer
Tri-Star Electronics
Brand
Tri-Star Electronics
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
RoHS
Details
系列
PCF
包装
Reel
电阻
32.4 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
圆形MIL规格触点
产品
Contacts
特征
-
产品类别
圆形MIL规格触点
PCF0603PR-32R4BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。