PCF0603PR-340RCT1详情
Welwyn PCF0603PR-340RCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M8
Ambient temperature
-25 - 85
Material housing
Plastic
Voltage type
AC/DC
Degree of protection (IP)
IP67K
SIL according to IEC 61508
3
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
Other
PCF0603PR-340RCT1拓展信息








哦! 它是空的。