PCF0603PR-39R2BT1详情
Welwyn PCF0603PR-39R2BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
系列
PCF
包装
Reel
电阻
39.2 Ohms
子类别
Circular Connectors
技术
Thin Film
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
PCF0603PR-39R2BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。