PCF0603PR-48K7DI详情
Welwyn PCF0603PR-48K7DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
181
宽度
100
高度
100
0个相似型号
PCF0603PR-48K7DI拓展信息
PCF0603PR-48K7DI详情
Welwyn PCF0603PR-48K7DI重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Model
Surface mounting
深度
181
宽度
100
高度
100
PCF0603PR-48K7DI拓展信息