PCF0603PR-4K32BT1详情
Welwyn PCF0603PR-4K32BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
154182-0045
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
系列
MDM
包装
Reel
电阻
4.32 kOhms
子类别
D-Sub Connectors
技术
Thin Film
产品类别
Micro-D D-Sub Connectors
特征
-
产品类别
D-Sub Micro-D Connectors
PCF0603PR-4K32BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。