PCF0603PR-53K6DI详情
Welwyn PCF0603PR-53K6DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC
Number of contacts as normally closed contact
0
0个相似型号
PCF0603PR-53K6DI拓展信息








哦! 它是空的。