PCF0603PR-68K1BT1详情
Welwyn PCF0603PR-68K1BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Mounting Styles
PCB 安装
包装
Bulk
系列
PCF
电阻
68.1 kOhms
子类别
Power
技术
Thin Film
产品类别
照明连接器
特征
-
产品类别
照明连接器
PCF0603PR-68K1BT1拓展信息
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn
Welwyn








哦! 它是空的。