PCF0603PR-8K45DI详情
Welwyn PCF0603PR-8K45DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
深度
225
宽度
375
高度
375
0个相似型号
PCF0603PR-8K45DI拓展信息
PCF0603PR-8K45DI详情
Welwyn PCF0603PR-8K45DI重要参数规格及、参数值,及相似型号如下:
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
深度
225
宽度
375
高度
375
PCF0603PR-8K45DI拓展信息