PCF0603PR-97K6BT1详情
Welwyn PCF0603PR-97K6BT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Full shaft
Explosion safety category for dust
None
PCF0603PR-97K6BT1拓展信息








哦! 它是空的。