PCF0603R-12K7DA详情
Welwyn PCF0603R-12K7DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
40
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
15 - 40
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
60 - 480
Type of electrical connection of main circuit
Other
PCF0603R-12K7DA拓展信息








哦! 它是空的。