PCF0603R-22RDA详情
Welwyn PCF0603R-22RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
1
Overload release current setting
64 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
1
PCF0603R-22RDA拓展信息








哦! 它是空的。