PCF0603R-23K7BA详情
Welwyn PCF0603R-23K7BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
5
Degree of protection (IP)
IP54
Explosion-tested version
无
Suitable for cable diameter
4 - 6
With locknut
无
Thread type
PG
With strain relief
无
Nominal thread size metric/PG
7
Wrench width
13
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
PCF0603R-23K7BA拓展信息








哦! 它是空的。